Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
NMB TECHNOLOGIES CORPORATION
PPN13PB11C2 -- MOTORS - AC, DC
NMB Technologies Corporation
Motors - AC, DC
PPN13PB11C2
Description
Brushed DC Motor Standard 7473 RPM 7.4VDC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Brushed DC Motor Standard 7473 RPM 7.4VDC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-PPN13PB11C2-ND
Motors - AC, DC
942-PPN13PB11C2-ND
Brushed DC Motor Standard 7473 RPM 7.4VDC
Brushed DC Motor Standard 7473 RPM 7.4VDC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
DC Motors
Product Number
942-PPN13PB11C2-ND
Product Name
Motors - AC, DC
Commutation
Brush
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
DC-Micromotors Series 1516 ... SR Precious Metal Commutation
Series 1516 ... SR Precious Metal Commutation
Specs
DC Voltage Range
6.0 VDC
Torque Constant
0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia
5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
RS Components, Ltd.
DC Motors
192514
Specs
Output Power
0.6701 HP
Continuous Torque
1663.7 In-lbs (1918 kg-cm)
Units
Metric
View Details
Bodine Electric Company
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors
3004
Specs
DC Voltage Range
130.0 VDC
Output Power
0.3333 HP
Continuous Current
2.3 amps
View Details
Midwest Motion Products, Inc.
Brushed Motors
MMP TM57-36V
Specs
Commutation
Brush
DC Voltage Range
36.0 VDC
Continuous Current
3.2 amps
View Details