NMB Technologies Corporation Brush DC PAN14EE12AA1

Description
PAN14EE12AA1 Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PAN14EE12AA1, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet
Description
PAN14EE12AA1 Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PAN14EE12AA1, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush DC - PAN14EE12AA1 - NMB Technologies Corporation
Chatsworth, CA, United States
PAN14EE12AA1 Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PAN14EE12AA1, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

PAN14EE12AA1 Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase PAN14EE12AA1, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site
Motors - AC, DC - 942-PAN14EE12AA1-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-PAN14EE12AA1-ND
Motors - AC, DC 942-PAN14EE12AA1-ND
Brushed DC Motor Standard 12850 RPM 12VDC

Brushed DC Motor Standard 12850 RPM 12VDC

Buy Now Datasheet

Technical Specifications

  NMB Technologies Corporation DigiKey
Product Category DC Motors DC Motors
Product Number PAN14EE12AA1 942-PAN14EE12AA1-ND
Product Name Brush DC Motors - AC, DC
Commutation Brush Brush
Standard DC Voltage 12V 12V
DC Voltage Range 12.0 VDC 12.0 VDC
Continuous Current 0.7910 amps
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details
Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
Brushless Motor - YHD-BL3626 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details