RS Components, Ltd. DC Motors 2884530

Description
Micro Motors HL149-24-10 DC Motor
Request a Quote
Description
Micro Motors HL149-24-10 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2884530 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2884530
DC Motors 2884530
Micro Motors HL149-24-10 DC Motor

Micro Motors HL149-24-10 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2884530
Product Name DC Motors
Continuous Current 0.1200 amps
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
Gearbox Ratio 10 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 4784932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 33.6 In-lbs (38.78 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 192514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.6701 HP
Continuous Torque 1663.7 In-lbs (1918 kg-cm)
Units Metric
View Details
DC Motors - 276758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.0900 amps
Shaft Speed 12000 rpm
Diameter / Width 0.17 inch (4 mm)
View Details
DC Motors - 4179655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3140 kg-cm)
Gear Type Planetary; Planetary
View Details