NMB Technologies Corporation Brush DC MXN13FB06A2

Description
MXN13FB06A2 Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MXN13FB06A2, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
MXN13FB06A2 Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MXN13FB06A2, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Brush DC - MXN13FB06A2 - NMB Technologies Corporation
Chatsworth, CA, United States
Brush DC
MXN13FB06A2
Brush DC MXN13FB06A2
MXN13FB06A2 Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MXN13FB06A2, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

MXN13FB06A2 Brush DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase MXN13FB06A2, check the inventory currently available through our distributors below. You can also explore similar Brush DC in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category DC Motors
Product Number MXN13FB06A2
Product Name Brush DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

1125 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-D51A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.625 inch (15.9 mm)
Shaft Orientation Double-ended
Length 5.10 inch (130 mm)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1314 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Brushless DC (BLDC) Motor - DIP214-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 2.9 In-lbs (3.37 kg-cm)
View Details
DC Motors - 8814481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details