ABLIC Inc. Batteries Rechargeable (Secondary) - MS412FE-FL26E MS412FE-FL26E

Description
Manufacturer: Seiko Instruments Win Source Part Number: 1079836-MS412FE-FL26 E Termination Style: SMD (SMT) Tab Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 0.07g Battery Chemistry: Lithium Family Name: MS412FE FL26E Battery Cell Size: Coin, 4.8mm Capacity: 1mAh Discharge Rate: 10μA Standard Charge Current: 10μA Categories: Battery Products Status: Active Introduction Date: January 08, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Seiko Instruments Win Source Part Number: 1079836-MS412FE-FL26 E Termination Style: SMD (SMT) Tab Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 0.07g Battery Chemistry: Lithium Family Name: MS412FE FL26E Battery Cell Size: Coin, 4.8mm Capacity: 1mAh Discharge Rate: 10μA Standard Charge Current: 10μA Categories: Battery Products Status: Active Introduction Date: January 08, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - MS412FE-FL26E - 1079836-MS412FE-FL26E - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - MS412FE-FL26E
1079836-MS412FE-FL26E
Batteries Rechargeable (Secondary) - MS412FE-FL26E 1079836-MS412FE-FL26E
Manufacturer: Seiko Instruments Win Source Part Number: 1079836-MS412FE-FL26 E Termination Style: SMD (SMT) Tab Voltage Rating: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 0.07g Battery Chemistry: Lithium Family Name: MS412FE FL26E Battery Cell Size: Coin, 4.8mm Capacity: 1mAh Discharge Rate: 10μA Standard Charge Current: 10μA Categories: Battery Products Status: Active Introduction Date: January 08, 2008 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Seiko Instruments
Win Source Part Number: 1079836-MS412FE-FL26E
Termination Style: SMD (SMT) Tab
Voltage Rating: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 0.07g
Battery Chemistry: Lithium
Family Name: MS412FE FL26E
Battery Cell Size: Coin, 4.8mm
Capacity: 1mAh
Discharge Rate: 10μA
Standard Charge Current: 10μA
Categories: Battery Products
Status: Active
Introduction Date: January 08, 2008
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 1079836-MS412FE-FL26E
Product Name Batteries Rechargeable (Secondary) - MS412FE-FL26E
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details