NMB Technologies Corporation
Motors - AC, DC
M36N-4E
Description
STANDARD ROUND DC BRUSH
Request a Quote
Email Supplier
Datasheet
Description
STANDARD ROUND DC BRUSH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
DC Motors |
|
Product Number
|
942-M36N-4E-ND |
|
Product Name
|
Motors - AC, DC |
|
Commutation
|
Brush
|
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Voltage Range
12.0 VDC
Torque Constant
2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia
1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
Commutation
Brush
Gear Type
Spur; Spur
Gearbox Ratio
200 : 1
View Details
Continuous Current
1.3 to 1.7 amps
Continuous Torque
185.0 In-lbs (213 kg-cm)
Gearbox Ratio
55 : 1
View Details
Midwest Motion Products, Inc.
Commutation
Brush
DC Voltage Range
36.0 VDC
Continuous Current
5.3 amps
View Details