The MMP D22-376E-36V is a reversible brushed DC motor designed for motion control applications. It operates at a rated DC voltage of 36 volts and delivers a rated continuous power output of 129 watts with a rated continuous torque of 35 oz-in. The motor achieves a rated speed of 4935 RPM and a no-load speed of up to 6545 RPM. It draws a rated continuous current of 5.3 amperes and a no-load current of 0.55 amperes maximum. The armature resistance is 1.66 ohms, inductance is 1.34 mH, and the maximum armature temperature is 155 degrees Celsius. The back EMF constant is 5.5 V/krpm and the torque constant is 7.4 oz-in/amp. Peak torque is 107 oz-in. Encoder and brake options are available, as is a NEMA mounting flange.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!
| Midwest Motion Products, Inc. | |
|---|---|
| Product Category | DC Motors |
| Product Number | MMP D22-376E-36V |
| Product Name | Brushed Motors |
| Commutation | Brush |
| DC Voltage Range | 36.0 VDC |
| Continuous Current | 5.3 amps |