NMB Technologies Corporation Motors - AC, DC M22E-13

Description
STANDARD ROUND DC BRUSH
Request a Quote Datasheet
Description
STANDARD ROUND DC BRUSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 942-M22E-13-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
942-M22E-13-ND
Motors - AC, DC 942-M22E-13-ND
STANDARD ROUND DC BRUSH

STANDARD ROUND DC BRUSH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 942-M22E-13-ND
Product Name Motors - AC, DC
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1418 - Bodine Electric Company
Specs
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
Gearbox Ratio 98 : 1
View Details
 - PT.4030 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 230.0 VDC
Output Power 0.1267 HP
View Details