ABLIC Inc. Batteries Rechargeable (Secondary) - HB414-IV02E HB414-IV02E

Description
Manufacturer: Seiko Instruments Win Source Part Number: 723766-HB414-IV02E Termination Style: SMD (SMT) Tab Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 0.07 g Battery Chemistry: Lithium Battery Cell Size: Coin, 4.8mm Capacity: 300μAh Discharge Rate: 5μA Standard Charge Current: 5μA Categories: Battery Products Status: Obsolete Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.19" Dia x 0.07" H (4.8mm x 1.9mm)
Request a Quote
Description
Manufacturer: Seiko Instruments Win Source Part Number: 723766-HB414-IV02E Termination Style: SMD (SMT) Tab Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 0.07 g Battery Chemistry: Lithium Battery Cell Size: Coin, 4.8mm Capacity: 300μAh Discharge Rate: 5μA Standard Charge Current: 5μA Categories: Battery Products Status: Obsolete Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.19" Dia x 0.07" H (4.8mm x 1.9mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - HB414-IV02E - 723766-HB414-IV02E - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - HB414-IV02E
723766-HB414-IV02E
Batteries Rechargeable (Secondary) - HB414-IV02E 723766-HB414-IV02E
Manufacturer: Seiko Instruments Win Source Part Number: 723766-HB414-IV02E Termination Style: SMD (SMT) Tab Voltage - Rated: 3V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 0.07 g Battery Chemistry: Lithium Battery Cell Size: Coin, 4.8mm Capacity: 300μAh Discharge Rate: 5μA Standard Charge Current: 5μA Categories: Battery Products Status: Obsolete Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.19" Dia x 0.07" H (4.8mm x 1.9mm)

Manufacturer: Seiko Instruments
Win Source Part Number: 723766-HB414-IV02E
Termination Style: SMD (SMT) Tab
Voltage - Rated: 3V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 0.07 g
Battery Chemistry: Lithium
Battery Cell Size: Coin, 4.8mm
Capacity: 300μAh
Discharge Rate: 5μA
Standard Charge Current: 5μA
Categories: Battery Products
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.19" Dia x 0.07" H (4.8mm x 1.9mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Batteries
Product Number 723766-HB414-IV02E
Product Name Batteries Rechargeable (Secondary) - HB414-IV02E
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1227-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
Rechargeable Battery Packs - 2498440 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.6 volts
View Details