NMB Technologies Corporation AC Fans 5915PC-12T-B30-S00

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 187.1 CFM (5.24m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 187.1 CFM (5.24m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - P13606-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
P13606-ND
AC Fans P13606-ND
Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 187.1 CFM (5.24m³/min) 2 Terminals

Fan Tubeaxial 115VAC Rectangular/Rounded - 172mm L x 150mm H Ball 187.1 CFM (5.24m³/min) 2 Terminals

Buy Now Datasheet
Axial Fan, 172Mm, 115V, 450Ma; Nominal Rated Voltage Ac Nmb Technologies - 34R2261 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 115V, 450Ma; Nominal Rated Voltage Ac Nmb Technologies
34R2261
Axial Fan, 172Mm, 115V, 450Ma; Nominal Rated Voltage Ac Nmb Technologies 34R2261
AXIAL FAN, 172MM, 115V, 450mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:222.39CFM; Noise Rating:53dBA RoHS Compliant: Yes

AXIAL FAN, 172MM, 115V, 450mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:222.39CFM; Noise Rating:53dBA RoHS Compliant: Yes

Supplier's Site Datasheet
AC Fans AC Axial Fan, 150x172x38mm, 115VAC, 222.3CFM, Flange, Terminal, Metal Blades/Standard

AC Fans AC Axial Fan, 150x172x38mm, 115VAC, 222.3CFM, Flange, Terminal, Metal Blades/Standard

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 5915PC-12T-B30-S00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
5915PC-12T-B30-S00
Fans, Thermal Management - Fans - AC Fans 5915PC-12T-B30-S00
FAN AXIAL 172X38MM 115VAC TERM

FAN AXIAL 172X38MM 115VAC TERM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P13606-ND 34R2261 5915PC-12T-B30-S00 5915PC-12T-B30-S00
Product Name AC Fans Axial Fan, 172Mm, 115V, 450Ma; Nominal Rated Voltage Ac Nmb Technologies AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 187 SCFM (318 m³/hr) 222 SCFM (378 m³/hr) 187 SCFM (318 m³/hr)
Maximum Static Pressure 0.6550 in H2O (1.22 Torr)
Maximum Sound Level 53 dbA 53 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 12-30 V, 15W Rohs Compliant Stego - 70M7856 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details