AXIAL FAN,120MM,48V,215.7C
FAN AXIAL 120X38MM 48VDC WIRE
DC Fans DC Axial Fan, 120x38mm, 48VDC, 215CFM, Flange, Lock Rotor, 3-Wire
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 39T3310 | 4715VL-07W-B79-E00 | 4715VL-07W-B79-E00 |
| Product Name | Axial Fan,120Mm,48V,215.7Cfm,63Dba; Supply Voltage Vdc Nmb Technologies | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Nominal Voltage | 48 volts | 48 volts | |
| Running Current | 0.6000 amps | ||
| Blower/Fan Type | Axial Fan | ||
| Motor Type | DC | Brushless |