NMB Technologies Corporation Dc Fan, Axial, 120Mm X 120Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies 4715VL-07W-B50-E00

Description
DC FAN, AXIAL, 120MM X 120MM X 38MM, 12V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:182.5CFM; Noise Rating:55.5dBA; Power Rating:17.8W RoHS Compliant: Yes
Datasheet
Description
DC FAN, AXIAL, 120MM X 120MM X 38MM, 12V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:182.5CFM; Noise Rating:55.5dBA; Power Rating:17.8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Fan, Axial, 120Mm X 120Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies - 55W8253 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 120Mm X 120Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies
55W8253
Dc Fan, Axial, 120Mm X 120Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies 55W8253
DC FAN, AXIAL, 120MM X 120MM X 38MM, 12V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:182.5CFM; Noise Rating:55.5dBA; Power Rating:17.8W RoHS Compliant: Yes

DC FAN, AXIAL, 120MM X 120MM X 38MM, 12V; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:182.5CFM; Noise Rating:55.5dBA; Power Rating:17.8W RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 120x38mm, 48VDC, 182.5CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 120x38mm, 48VDC, 182.5CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 55W8253 4715VL-07W-B50-E00
Product Name Dc Fan, Axial, 120Mm X 120Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 182 SCFM (310 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 800 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 31.50 inch (800 mm)
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details