NMB Technologies Corporation DC Brushless Fans (BLDC) 4715KL-04W-B59-E00

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 129.9 CFM (3.64m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 129.9 CFM (3.64m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15274-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15274-ND
DC Brushless Fans (BLDC) P15274-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 129.9 CFM (3.64m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 129.9 CFM (3.64m³/min) 3 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 119x38mm, 12VDC, 129.9CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 119x38mm, 12VDC, 129.9CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies - 75T9290 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies
75T9290
Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies 75T9290
DC FAN, AXIAL, 119MM x 119MM x 38MM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:129.9CFM; Noise Rating:50dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

DC FAN, AXIAL, 119MM x 119MM x 38MM, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:129.9CFM; Noise Rating:50dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15274-ND 4715KL-04W-B59-E00 75T9290
Product Name DC Brushless Fans (BLDC) DC Fans Dc Fan, Axial, 119Mm X 119Mm X 38Mm, 12V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 130 SCFM (221 m³/hr) 130 SCFM (221 m³/hr)
Maximum Static Pressure 0.4400 in H2O (0.8221 Torr)
Maximum Sound Level 50 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Receptacle, 250V/15A Max., For Italy, No Fuse Stego - 12R2473 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details