NMB Technologies Corporation DC Brushless Fans (BLDC) 4710KL-04W-B10-E00

Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 63.5 CFM (1.78m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 63.5 CFM (1.78m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P13418-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P13418-ND
DC Brushless Fans (BLDC) P13418-ND
Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 63.5 CFM (1.78m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 63.5 CFM (1.78m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 119Mm, 12Vdc, 120Ma; Supply Voltage Vdc Nmb Technologies - 58K3144 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 12Vdc, 120Ma; Supply Voltage Vdc Nmb Technologies
58K3144
Axial Fan, 119Mm, 12Vdc, 120Ma; Supply Voltage Vdc Nmb Technologies 58K3144
AXIAL FAN, 119MM, 12VDC, 120mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:63.5CFM; Noise Rating:27dBA; Power Rating:1.44W; Rated Speed:1600rpm RoHS Compliant: Yes

AXIAL FAN, 119MM, 12VDC, 120mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:63.5CFM; Noise Rating:27dBA; Power Rating:1.44W; Rated Speed:1600rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4710KL-04W-B10-E00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4710KL-04W-B10-E00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4710KL-04W-B10-E00
FAN AXIAL 119X25.5MM 12VDC WIRE

FAN AXIAL 119X25.5MM 12VDC WIRE

Supplier's Site
DC Fans DC Axial Fan, 119x25mm, 12VDC, 63.5CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 119x25mm, 12VDC, 63.5CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P13418-ND 58K3144 4710KL-04W-B10-E00 4710KL-04W-B10-E00
Product Name DC Brushless Fans (BLDC) Axial Fan, 119Mm, 12Vdc, 120Ma; Supply Voltage Vdc Nmb Technologies Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 63.5 SCFM (108 m³/hr) 63.5 SCFM (108 m³/hr) 63.5 SCFM (108 m³/hr)
Maximum Static Pressure 0.0720 in H2O (0.1345 Torr)
Maximum Sound Level 27 dbA 27 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ptc Heater Hg 140, Ac/dc 48 V, 30W Stego - 24T1243 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Backward Curved Fan - UNO806306D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details