NMB Technologies Corporation Fan Power Cord; For Use With Nmb Technologies 432002

Description
FAN POWER CORD; For Use With:NMB Axial Fans; Voltage Rating:125V; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:NMB Axial Fans; Voltage Rating:125V; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Nmb Technologies - 88K2158 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Nmb Technologies
88K2158
Fan Power Cord; For Use With Nmb Technologies 88K2158
FAN POWER CORD; For Use With:NMB Axial Fans; Voltage Rating:125V; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

FAN POWER CORD; For Use With:NMB Axial Fans; Voltage Rating:125V; Fan Side Connector:Straight Plug; Current Rating:10A; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 88K2158
Product Name Fan Power Cord; For Use With Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF11000T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 2 watts
View Details
4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 1444132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details