Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 3615RL-04W-B69-B00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 141 SCFM (240 m³/hr) |
| Maximum Static Pressure | 1.04 in H2O (1.95 Torr) |
| Maximum Sound Level | 61 dbA |
| Nominal Voltage | 12 volts |