NMB Technologies Corporation DC Brushless Fans (BLDC) 3610VL-05W-B39-E00

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 61.1 CFM (1.71m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 61.1 CFM (1.71m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 3610VL-05W-B39-E00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
3610VL-05W-B39-E00-ND
DC Brushless Fans (BLDC) 3610VL-05W-B39-E00-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 61.1 CFM (1.71m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 61.1 CFM (1.71m³/min) 3 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 92x25mm, 24VDC, 61.1CFM, Flange, Lock Rotor, 3-Wire

DC Fans DC Axial Fan, 92x25mm, 24VDC, 61.1CFM, Flange, Lock Rotor, 3-Wire

Buy Now Datasheet
Axial Fan,92Mm,24V,61.1Cfm,38.5Dba; Supply Voltage Vdc Nmb Technologies - 39T3154 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,92Mm,24V,61.1Cfm,38.5Dba; Supply Voltage Vdc Nmb Technologies
39T3154
Axial Fan,92Mm,24V,61.1Cfm,38.5Dba; Supply Voltage Vdc Nmb Technologies 39T3154
AXIAL FAN,92MM,24V,61.1CFM ,38.5dBA; Supply Voltage VDC:24V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:38.5dBA; Power Connection Type:Wire Leaded; Current Rating:140mA; Product Range:3610VL Series; Flow Rate:61.1CFMRoHS Compliant: Yes

AXIAL FAN,92MM,24V,61.1CFM,38.5dBA; Supply Voltage VDC:24V; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:38.5dBA; Power Connection Type:Wire Leaded; Current Rating:140mA; Product Range:3610VL Series; Flow Rate:61.1CFMRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 3610VL-05W-B39-E00-ND 3610VL-05W-B39-E00 39T3154
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan,92Mm,24V,61.1Cfm,38.5Dba; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 61.1 SCFM (104 m³/hr) 61.1 SCFM (104 m³/hr)
Maximum Static Pressure 0.2610 in H2O (0.4876 Torr)
Maximum Sound Level 38.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 to 195 SCFM (293 to 332 m³/hr)
Nominal Voltage 115 volts
View Details
Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 1759791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details