Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 54.0 CFM (1.51m³/min) 2 Wire Leads
AXIAL FAN,92MM,24V,54CFM,3
DC Fans DC Axial Fan, 92x25mm, 24VDC, 54CFM, Rib, 2-Wire
FAN AXIAL 92X25MM 24VDC WIRE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P14693-ND | 39T3144 | 3610VL-05W-B20-B00 | 3610VL-05W-B20-B00 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan,92Mm,24V,54Cfm,35.5Dba; Supply Voltage Vdc Nmb Technologies | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 54 SCFM (91.79 m³/hr) | 54 SCFM (91.79 m³/hr) | 54 SCFM (91.79 m³/hr) | |
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | |||
| Maximum Sound Level | 35.5 dbA | 35.5 dbA | ||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |