Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 41.3 CFM (1.16m³/min) 2 Wire Leads
Win Source Part Number: 1316288-3610SB-05W-B
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: 09225SA
Termination: 2 Wire Leads
Package: Bulk
Voltage - Rated: 24VDC
Power (Watts): 1.2 W
Lifetime @ Temp.: 100000 Hrs @ 25°C
Weight: 0.209 lb (94.8 g)
Voltage Range: 12 ~ 27.6VDC
Width: 25.00mm
Air Flow: 41.3 CFM (1.16m³/min)
Static Pressure: 0.120 in H2O (29.9 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 28.0dB
RPM: 2400 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 92mm L x 92mm H
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.050A
HTSUS: 8414.59.6590
Mfr: NMB Technologies Corporation
Base Product Number: 3610SB
Product Status: Obsolete
Approval Agency: CE, UL, VDE
DC Fans DC Axial Fan, 92x25mm, 24VDC, 41.3CFM, Rib, 2-Wire
FAN AXIAL 92X25MM 24VDC WIRE
AXIAL FAN, 92MM, 24VDC, 41.3CFM, 28DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:41.3CFM; Noise Rating:28dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P15571-ND | 1316288-3610SB-05W-B30-B00 | 3610SB-05W-B30-B00 | 3610SB-05W-B30-B00 | 27W2398 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 92Mm, 24Vdc, 41.3Cfm, 28Db; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 41.3 SCFM (70.2 m³/hr) | 41.3 SCFM (70.2 m³/hr) | 41.3 SCFM (70.2 m³/hr) | ||
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) | ||||
| Maximum Sound Level | 28 dbA | 28 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | 24 volts |