Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 40.6 CFM (1.14m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 92x25mm, 12VDC, 40.6CFM, Flange, 2-Wire
AXIAL FAN, 92MM, 12VDC, 40.6CFM, 34DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:40.6CFM; Noise Rating:34dBA; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes
FAN AXIAL 92X25MM 12VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P14757-ND | 3610KL-04W-B30-E00 | 12AC4417 | 3610KL-04W-B30-E00 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 92Mm, 12Vdc, 40.6Cfm, 34Db; Supply Voltage Vdc Nmb Technologies | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 40.6 SCFM (69.01 m³/hr) | 40.6 SCFM (69.01 m³/hr) | 40.6 SCFM (69.01 m³/hr) | |
| Maximum Static Pressure | 0.1080 in H2O (0.2018 Torr) | |||
| Maximum Sound Level | 34 dbA | 34 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts |