Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 138.0 CFM (3.86m³/min) 4 Wire Leads
AXIAL FAN,80MM,12V,8.8CFM,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P14778-ND | 46T4239 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan,80Mm,12V,8.8Cfm,29Dba; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 138 SCFM (235 m³/hr) | 138 SCFM (235 m³/hr) |
| Maximum Static Pressure | 3.63 in H2O (6.78 Torr) | |
| Maximum Sound Level | 65.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |