Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 91.8 CFM (2.57m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 80x38mm, 12VDC, 91.8CFM, Flange, 2-Wire
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P14686-ND | 3115RL-04W-B70-E00 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 91.8 SCFM (156 m³/hr) | |
| Maximum Static Pressure | 1.04 in H2O (1.95 Torr) | |
| Maximum Sound Level | 56 dbA | |
| Nominal Voltage | 12 volts |