Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 61.8 CFM (1.73m³/min) 3 Wire Leads
FAN AXIAL 80X38MM 12VDC WIRE
AXIAL FAN,80MM,12V,61.8CFM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 3115RL-04W-B59-E50-ND | 3115RL-04W-B59-E50 | 39T3095 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan,80Mm,12V,61.8Cfm,46Dba; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 61.8 SCFM (105 m³/hr) | 61.8 SCFM (105 m³/hr) | 61.8 SCFM (105 m³/hr) |
| Maximum Static Pressure | 0.4620 in H2O (0.8632 Torr) | ||
| Maximum Sound Level | 46 dbA | 46 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |