NMB Technologies Corporation DC Brushless Fans (BLDC) 3110SB-05W-B20-E00

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P14751-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P14751-ND
DC Brushless Fans (BLDC) P14751-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 26.1 CFM (0.731m³/min) 2 Wire Leads

Buy Now Datasheet
Fan, Axial, 80Mm X 80Mm X 25Mm, 24Vdc, 30Ma; Supply Voltage Vdc Nmb Technologies - 56T0005 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Axial, 80Mm X 80Mm X 25Mm, 24Vdc, 30Ma; Supply Voltage Vdc Nmb Technologies
56T0005
Fan, Axial, 80Mm X 80Mm X 25Mm, 24Vdc, 30Ma; Supply Voltage Vdc Nmb Technologies 56T0005
FAN, AXIAL, 80MM X 80MM X 25MM, 24VDC, 30mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26.1CFM; Noise Rating:19dBA; Power Rating:960mW RoHS Compliant: Yes

FAN, AXIAL, 80MM X 80MM X 25MM, 24VDC, 30mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26.1CFM; Noise Rating:19dBA; Power Rating:960mW RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 80x25mm, 24VDC, 26.1CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 80x25mm, 24VDC, 26.1CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P14751-ND 56T0005 3110SB-05W-B20-E00
Product Name DC Brushless Fans (BLDC) Fan, Axial, 80Mm X 80Mm X 25Mm, 24Vdc, 30Ma; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.1 SCFM (44.36 m³/hr) 26.1 SCFM (44.36 m³/hr)
Maximum Static Pressure 0.0660 in H2O (0.1233 Torr)
Maximum Sound Level 19 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details