Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 16.9 CFM (0.473m³/min) 2 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 24VDC, 16.9CFM, Flange, 2-Wire
AXIAL FAN, 60MM, 24VDC, 70mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.9CFM; Noise Rating:28dBA; Power Rating:1.68W; Rated Speed:3600rpm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P15637-ND | 2410ML-05W-B20-E00 | 41J3268 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Axial Fan, 60Mm, 24Vdc, 70Ma; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 16.9 SCFM (28.73 m³/hr) | 16.9 SCFM (28.73 m³/hr) | |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) | ||
| Maximum Sound Level | 28 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |