NMB Technologies Corporation DC Brushless Fans (BLDC) 2410ML-05W-B10-B00

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15635-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15635-ND
DC Brushless Fans (BLDC) P15635-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 13.7 CFM (0.384m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 60x25mm, 24VDC, 13.7CFM, Rib, 2-Wire

DC Fans DC Axial Fan, 60x25mm, 24VDC, 13.7CFM, Rib, 2-Wire

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc, 60Ma; Supply Voltage Vdc Nmb Technologies - 58K2920 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 60Ma; Supply Voltage Vdc Nmb Technologies
58K2920
Axial Fan, 60Mm, 24Vdc, 60Ma; Supply Voltage Vdc Nmb Technologies 58K2920
AXIAL FAN, 60MM, 24VDC, 60mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.7CFM; Noise Rating:23dBA; Power Rating:1.44W; Rated Speed:2950rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 60mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.7CFM; Noise Rating:23dBA; Power Rating:1.44W; Rated Speed:2950rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15635-ND 2410ML-05W-B10-B00 58K2920
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 60Mm, 24Vdc, 60Ma; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.7 SCFM (23.29 m³/hr) 13.7 SCFM (23.29 m³/hr)
Maximum Static Pressure 0.0830 in H2O (0.1551 Torr)
Maximum Sound Level 23 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 195 watts
View Details
Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
7025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details