Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 21.5 CFM (0.602m³/min) 2 Wire Leads
FAN AXIAL 60X25MM 12VDC WIRE
AXIAL FAN, 60MM, 12VDC, 170mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.5CFM; Noise Rating:33.5dBA; Power Rating:2.04W; Rated Speed:4550rpm RoHS Compliant: Yes
DC Fans DC Axial Fan, 60x25mm, 12VDC, 21.5CFM, Rib, 2-Wire
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | P12834-ND | 2410ML-04W-B40-B00 | 58K7846 | 2410ML-04W-B40-B00 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 12Vdc, 170Ma; Supply Voltage Vdc Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 21.5 SCFM (36.54 m³/hr) | 21.5 SCFM (36.54 m³/hr) | 21.5 SCFM (36.54 m³/hr) | |
| Maximum Static Pressure | 0.2080 in H2O (0.3886 Torr) | |||
| Maximum Sound Level | 33.5 dbA | 33.5 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts |