Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 19.0 CFM (0.532m³/min) 3 Wire Leads
DC Fans DC Axial Fan, 60x25mm, 12VDC, 19CFM, Rib, Lock Rotor, 3-Wire
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 2410ML-04W-B39-B00-ND | 33M2086 | 2410ML-04W-B39-B00 |
| Product Name | DC Brushless Fans (BLDC) | Lock Rotor 3 Wire Nmb Technologies | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 19 SCFM (32.29 m³/hr) | ||
| Maximum Static Pressure | 0.1610 in H2O (0.3008 Torr) | ||
| Maximum Sound Level | 31 dbA | ||
| Nominal Voltage | 12 volts |