Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.9 CFM (0.473m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2410ML-04W-B29-E00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 16.9 SCFM (28.73 m³/hr) |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 12 volts |