NMB Technologies Corporation DC Brushless Fans (BLDC) 2410ML-04W-B20-E00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.9 CFM (0.473m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.9 CFM (0.473m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P15628-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P15628-ND
DC Brushless Fans (BLDC) P15628-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.9 CFM (0.473m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.9 CFM (0.473m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 120Ma; Supply Voltage Vdc Nmb Technologies - 41J3261 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 120Ma; Supply Voltage Vdc Nmb Technologies
41J3261
Axial Fan, 60Mm, 12Vdc, 120Ma; Supply Voltage Vdc Nmb Technologies 41J3261
AXIAL FAN, 60MM, 12VDC, 120mA; Supply Voltage VDC:12V; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:28dBA; Power Rating:1.44W; Power Connection Type:2 Lead Wires; Current Rating:120mA; Depth:25mm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 120mA; Supply Voltage VDC:12V; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Noise Rating:28dBA; Power Rating:1.44W; Power Connection Type:2 Lead Wires; Current Rating:120mA; Depth:25mm RoHS Compliant: Yes

Supplier's Site
DC Fans DC Axial Fan, 60x25mm, 12VDC, 16.9CFM, Flange, 2-Wire

DC Fans DC Axial Fan, 60x25mm, 12VDC, 16.9CFM, Flange, 2-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P15628-ND 41J3261 2410ML-04W-B20-E00
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 120Ma; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.9 SCFM (28.73 m³/hr)
Maximum Static Pressure 0.1280 in H2O (0.2391 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details