NMB Technologies Corporation Hybrid Stepper with Planetary Gearbox 17GN-K4

Description
17GN-K4 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GN-K4, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
17GN-K4 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GN-K4, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper with Planetary Gearbox - 17GN-K4 - NMB Technologies Corporation
Chatsworth, CA, United States
Hybrid Stepper with Planetary Gearbox
17GN-K4
Hybrid Stepper with Planetary Gearbox 17GN-K4
17GN-K4 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GN-K4, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

17GN-K4 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GN-K4, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category Gearmotors
Product Number 17GN-K4
Product Name Hybrid Stepper with Planetary Gearbox
Motor Type Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1020...10PP...(3) - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1000 kg-cm)
Gear Type Planetary
View Details
 - PGM.D105M1084-01 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0080 HP
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
SXG Gear Motor, 200V Batteryless - SXG75AW_-VL235-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0101 HP
Gearbox Ratio 25 : 1
Units Metric
View Details