NMB Technologies Corporation Hybrid Stepper with Planetary Gearbox 17GN-K0

Description
17GN-K0 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GN-K0, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.
Description
17GN-K0 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GN-K0, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper with Planetary Gearbox - 17GN-K0 - NMB Technologies Corporation
Chatsworth, CA, United States
Hybrid Stepper with Planetary Gearbox
17GN-K0
Hybrid Stepper with Planetary Gearbox 17GN-K0
17GN-K0 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GN-K0, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

17GN-K0 Hybrid Stepper with Planetary Gearbox can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To purchase 17GN-K0, check the inventory currently available through our distributors below. You can also explore similar Hybrid Stepper with Planetary Gearbox in inventory now. At NMB Technologies Corporation, we are eager to help you find the ideal motor for your application.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category Gearmotors
Product Number 17GN-K0
Product Name Hybrid Stepper with Planetary Gearbox
Motor Type Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
DC Right Angle Gearmotor - MobilePower™ MP26 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-125) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA50DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 6.7 HP
Gearbox Ratio 5 : 1
Units Metric
View Details