Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 102.0 CFM (2.86m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 12-11925SA-24P-EL-D0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 102 SCFM (173 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) |
| Maximum Sound Level | 40.5 dbA |
| Nominal Voltage | 24 volts |