NMB Technologies Corporation DC Axial Fans *09225VA-24M-CA

Description
*09225VA-24M-CA DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how *09225VA-24M-CA can work with your system. Ready to purchase *09225VA-24M-CA? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.
Description
*09225VA-24M-CA DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how *09225VA-24M-CA can work with your system. Ready to purchase *09225VA-24M-CA? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.

Suppliers

Company
Product
Description
Supplier Links
DC Axial Fans - *09225VA-24M-CA - NMB Technologies Corporation
Chatsworth, CA, United States
DC Axial Fans
*09225VA-24M-CA
DC Axial Fans *09225VA-24M-CA
*09225VA-24M-CA DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how *09225VA-24M-CA can work with your system. Ready to purchase *09225VA-24M-CA? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.

*09225VA-24M-CA DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how *09225VA-24M-CA can work with your system. Ready to purchase *09225VA-24M-CA? Explore the inventory currently available through our distributors below. You can also learn about similar DC Axial Fans parts in inventory by following the links provided. Let NMB Technologies Corporation help you find the cooling solutions you need.

Supplier's Site

Technical Specifications

  NMB Technologies Corporation
Product Category Electronic Cooling Fans
Product Number *09225VA-24M-CA
Product Name DC Axial Fans
Application Industrial/Commercial Fans and Blowers
Maximum Sound Level 42 dbA
Nominal Voltage 24 volts
Running Current 0.1700 amps
Nominal Power 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010DHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
3 suppliers