The NMB Technologies 12AC3695 is a shaded pole induction motor designed for use in AC fans. It features impedance protection and has an insulation resistance of 100 M,Ѷ or greater at a DC500V Megger. The motor can operate within an ambient temperature range of -10°C to +70°C and can be stored in temperatures from -40°C to +70°C in a non-condensing environment. This model has a rated voltage of 100V and operates at frequencies of 50Hz or 60Hz, with a maximum speed of 2600 RPM. The fan provides an airflow of 28.3 CFM and a static pressure of 0.80 in H2O. The noise level is rated at 43.2 dB, and the expected life at 25°C is 100,000 hours with a failure rate of 10%. The casing and impeller are made of aluminum and plastic, respectively, with UL94V-0 and UL94V-2 ratings for fire resistance. Engineers considering this product should note its compliance with RoHS standards and its suitability for various applications requiring reliable cooling solutions.
Fan Tubeaxial 115VAC Square - 92.5mm L x 92.5mm H Ball 20.0 CFM (0.560m³/min) 2 Terminals
NEW PART/AC FANS ROHS COMPLIANT: YES
AC Fans AC Axial Fan, 92x25mm, 115VAC, 20CFM, Flange, Terminal
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-09225PB-A1J-EA-00-ND | 12AC3695 | 09225PB-A1J-EA-00 |
| Product Name | AC Fans | New Part/ac Fans Rohs Compliant Nmb Technologies | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 20 SCFM (33.99 m³/hr) | ||
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) | ||
| Maximum Sound Level | 25 dbA | ||
| Nominal Voltage | 115 volts |