Fan Tubeaxial 240VAC Square - 80mm L x 80mm H Ball 32.0 CFM (0.896m³/min) 2 Terminals
AC Fans AC Axial Fan, 80x38mm, 240VAC, 32CFM, Flange, Terminal
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-08038PB-B4L-EA-00-ND | 08038PB-B4L-EA-00 | 43Y7538 |
| Product Name | AC Fans | AC Fans | New Part/ac Fans Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 32 SCFM (54.39 m³/hr) | ||
| Maximum Static Pressure | 0.2000 in H2O (0.3737 Torr) | ||
| Maximum Sound Level | 38 dbA | ||
| Nominal Voltage | 240 volts |