NMB Technologies Corporation AC Fans 08038PB-B2J-AA-00

Description
FAN 220VAC 80X38MM WR
Request a Quote Datasheet
Description
FAN 220VAC 80X38MM WR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 12-08038PB-B2J-AA-00-ND - DigiKey
Thief River Falls, MN, United States
FAN 220VAC 80X38MM WR

FAN 220VAC 80X38MM WR

Buy Now Datasheet
New Part/ac Fans Nmb Technologies - 12AC3627 - Newark, An Avnet Company
Chicago, IL, United States
New Part/ac Fans Nmb Technologies
12AC3627
New Part/ac Fans Nmb Technologies 12AC3627
NEW PART/AC FANS

NEW PART/AC FANS

Supplier's Site
AC Fans AC Axial Fan, 80x38mm, 220VAC, 19.4CFM, Flange, Wire

AC Fans AC Axial Fan, 80x38mm, 220VAC, 19.4CFM, Flange, Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-08038PB-B2J-AA-00-ND 12AC3627 08038PB-B2J-AA-00
Product Name AC Fans New Part/ac Fans Nmb Technologies AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.2 SCFM (36.03 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
Maximum Sound Level 26 dbA
Nominal Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details