Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 22.0 CFM (0.616m³/min) 2 Terminals
AC Fans AC Axial Fan, 80x38mm, 115VAC, 22CFM, Flange, Terminal
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-08038FB-A1J-EA-00-ND | 08038FB-A1J-EA-00 | 12AC3597 |
| Product Name | AC Fans | AC Fans | New Part/ac Fans Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 22 SCFM (37.39 m³/hr) | ||
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | ||
| Maximum Sound Level | 36 dbA | ||
| Nominal Voltage | 115 volts |