Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 26.8 CFM (0.750m³/min) 2 Wire Leads
AXIAL FAN, 60MM, 12VDC, 26.8CFM, 35DB ROHS COMPLIANT: YES
DC AXIAL FAN, 60MM, 12V, 26.8CFM, 35DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:26.8CFM; Noise Rating:35dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 12-06025SA-12Q-AA-D0-ND | 36AJ4669 | 42AH1065 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 12Vdc, 26.8Cfm, 35Db Rohs Compliant Nmb Technologies | Dc Axial Fan, 60Mm, 12V, 26.8Cfm, 35Db; Supply Voltage Vdc Nmb Technologies |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 26.8 SCFM (45.55 m³/hr) | 26.8 SCFM (45.55 m³/hr) | |
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | ||
| Maximum Sound Level | 35 dbA | ||
| Nominal Voltage | 12 volts | 12 volts |