NMB Technologies Corporation Dc Axial Fan, Ball, 12.7Cfm, 0.03A, 24V; Supply Voltage Vdc Nmb Technologies 06020SA-24J-EA-00

Description
DC AXIAL FAN, BALL, 12.7CFM, 0.03A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.7CFM; Noise Rating:21.5dB; Power Rating:720mW; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
DC AXIAL FAN, BALL, 12.7CFM, 0.03A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.7CFM; Noise Rating:21.5dB; Power Rating:720mW; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Axial Fan, Ball, 12.7Cfm, 0.03A, 24V; Supply Voltage Vdc Nmb Technologies - 49AJ4263 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, Ball, 12.7Cfm, 0.03A, 24V; Supply Voltage Vdc Nmb Technologies
49AJ4263
Dc Axial Fan, Ball, 12.7Cfm, 0.03A, 24V; Supply Voltage Vdc Nmb Technologies 49AJ4263
DC AXIAL FAN, BALL, 12.7CFM, 0.03A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.7CFM; Noise Rating:21.5dB; Power Rating:720mW; IP Rating:-RoHS Compliant: Yes

DC AXIAL FAN, BALL, 12.7CFM, 0.03A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.7CFM; Noise Rating:21.5dB; Power Rating:720mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 49AJ4263
Product Name Dc Axial Fan, Ball, 12.7Cfm, 0.03A, 24V; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.7 SCFM (21.59 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Axial Fan - 112BC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 2055 SCFM (3493 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details