NMB Technologies Corporation DC Brushless Fans (BLDC) 06015KA-24N-AT-00

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.4 CFM (0.515m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.4 CFM (0.515m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-06015KA-24N-AT-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-06015KA-24N-AT-00-ND
DC Brushless Fans (BLDC) 12-06015KA-24N-AT-00-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.4 CFM (0.515m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.4 CFM (0.515m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 06015KA-24N-AT-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
06015KA-24N-AT-00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 06015KA-24N-AT-00
FAN AXIAL 60X15MM 24VDC WIRE

FAN AXIAL 60X15MM 24VDC WIRE

Supplier's Site
Axial Fan, 60Mm, 24Vdc, 18.3Cfm, 34Db; Supply Voltage Vdc Nmb Technologies - 12AC3253 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 18.3Cfm, 34Db; Supply Voltage Vdc Nmb Technologies
12AC3253
Axial Fan, 60Mm, 24Vdc, 18.3Cfm, 34Db; Supply Voltage Vdc Nmb Technologies 12AC3253
AXIAL FAN, 60MM, 24VDC, 18.3CFM, 34DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.3CFM; Noise Rating:34dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 18.3CFM, 34DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.3CFM; Noise Rating:34dBA; Power Rating:2.4W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans DC Axial Fan, 60x15mm, 24VDC, 18.3CFM, Rib, Tachometer, 3-Wire

DC Fans DC Axial Fan, 60x15mm, 24VDC, 18.3CFM, Rib, Tachometer, 3-Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-06015KA-24N-AT-00-ND 06015KA-24N-AT-00 12AC3253 06015KA-24N-AT-00
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc, 18.3Cfm, 34Db; Supply Voltage Vdc Nmb Technologies DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.4 SCFM (31.27 m³/hr) 18.4 SCFM (31.27 m³/hr) 18.3 SCFM (31.1 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
Maximum Sound Level 34 dbA 34 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details
Axial Fan - 99XV - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 69.9 SCFM (119 m³/hr)
Maximum Static Pressure 0.9800 in H2O (1.83 Torr)
View Details