NMB Technologies Corporation DC Brushless Fans (BLDC) 04020VA-24P-AA-00

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.3 CFM (0.316m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.3 CFM (0.316m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-04020VA-24P-AA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-04020VA-24P-AA-00-ND
DC Brushless Fans (BLDC) 12-04020VA-24P-AA-00-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.3 CFM (0.316m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.3 CFM (0.316m³/min) 2 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 40x20mm, 24VDC, 11.3CFM, Rib, 2-Wire

DC Fans DC Axial Fan, 40x20mm, 24VDC, 11.3CFM, Rib, 2-Wire

Buy Now Datasheet
Dc Axial Fan, 40Mm, 24V, 11.3Cfm, 34.6Db; Supply Voltage Vdc Nmb Technologies - 43Y7396 - Newark, An Avnet Company
Chicago, IL, United States
Dc Axial Fan, 40Mm, 24V, 11.3Cfm, 34.6Db; Supply Voltage Vdc Nmb Technologies
43Y7396
Dc Axial Fan, 40Mm, 24V, 11.3Cfm, 34.6Db; Supply Voltage Vdc Nmb Technologies 43Y7396
DC AXIAL FAN, 40MM, 24V, 11.3CFM, 34.6DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.3CFM; Noise Rating:34.6dBA; Power Rating:2.4W RoHS Compliant: Yes

DC AXIAL FAN, 40MM, 24V, 11.3CFM, 34.6DB; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.3CFM; Noise Rating:34.6dBA; Power Rating:2.4W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 04020VA-24P-AA-00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
04020VA-24P-AA-00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 04020VA-24P-AA-00
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-04020VA-24P-AA-00-ND 04020VA-24P-AA-00 43Y7396 04020VA-24P-AA-00
Product Name DC Brushless Fans (BLDC) DC Fans Dc Axial Fan, 40Mm, 24V, 11.3Cfm, 34.6Db; Supply Voltage Vdc Nmb Technologies Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.3 SCFM (19.21 m³/hr) 11.3 SCFM (19.21 m³/hr) 11.3 SCFM (19.21 m³/hr)
Maximum Static Pressure 0.4000 in H2O (0.7473 Torr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8665 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 120 volts
View Details