NMB Technologies Corporation DC Brushless Fans (BLDC) 04020VA-05Q-AA-00

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 12-04020VA-05Q-AA-00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
12-04020VA-05Q-AA-00-ND
DC Brushless Fans (BLDC) 12-04020VA-05Q-AA-00-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm X 20Mm, 5Vdc; Supply Voltage Vdc Nmb Technologies - 41AH7990 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm X 20Mm, 5Vdc; Supply Voltage Vdc Nmb Technologies
41AH7990
Axial Fan, 40Mm X 20Mm, 5Vdc; Supply Voltage Vdc Nmb Technologies 41AH7990
AXIAL FAN, 40MM X 20MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:11000rpm; Current Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM X 20MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:-; Noise Rating:-; Power Rating:-; Rated Speed:11000rpm; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 12-04020VA-05Q-AA-00-ND 41AH7990
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm X 20Mm, 5Vdc; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 5 volts 5 volts
Voltage Range 5 volts
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2303032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.1 SCFM (32.46 m³/hr)
Maximum Sound Level 31 dbA
View Details
5010-7 Series 2.64 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 40.11 dbA
View Details