NMB Technologies Corporation DC Brushless Fans (BLDC) 04010SS-12N-AT-00

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 6.7 CFM (0.188m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 6.7 CFM (0.188m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - P19868-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
P19868-ND
DC Brushless Fans (BLDC) P19868-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 6.7 CFM (0.188m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 6.7 CFM (0.188m³/min) 3 Wire Leads

Buy Now Datasheet
DC Fans DC Axial Fan, 40x10mm, 12VDC, 6.7CFM, Rib, Sleeve Bearing, Tachometer, 3-Wire

DC Fans DC Axial Fan, 40x10mm, 12VDC, 6.7CFM, Rib, Sleeve Bearing, Tachometer, 3-Wire

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 6.71Cfm, 29Db; Supply Voltage Vdc Nmb Technologies - 99Y7371 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 6.71Cfm, 29Db; Supply Voltage Vdc Nmb Technologies
99Y7371
Axial Fan, 40Mm, 12Vdc, 6.71Cfm, 29Db; Supply Voltage Vdc Nmb Technologies 99Y7371
AXIAL FAN, 40MM, 12VDC, 6.71CFM, 29DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.71CFM; Noise Rating:29dBA; Power Rating:710mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 6.71CFM, 29DB; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:6.71CFM; Noise Rating:29dBA; Power Rating:710mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number P19868-ND 04010SS-12N-AT-00 99Y7371
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 40Mm, 12Vdc, 6.71Cfm, 29Db; Supply Voltage Vdc Nmb Technologies
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.7 SCFM (11.39 m³/hr) 6.71 SCFM (11.41 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 29 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
Axial Fan - E68-63258 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10500 SCFM (17847 m³/hr)
Maximum Sound Level 83 dbA
View Details