Premium stainless steel checkweigher that delivers maximum performance, particularly for use in production of foods, pharmaceuticals and toiletries. Special versions and software are available. They can optionally be combined with a metal detector.
Weighing systems from 700 g to 60 kg
Standard deviation from 0.01 g and up
Max. throughput 600 items/min.
Verifiable as legal for trade
2 display and control units: 10.4" TFT or 15" TFT with touch screen
Special versions and software available
Can be optionally combined with a metal detector
USB Print option: Standard USB memory stick and standard web browsers for flexible data transfer without a network
Premium stainless steel checkweigher that delivers maximum performance, particularly for use in production of foods, pharmaceuticals and toiletries. Special versions and software are available. They can optionally be combined with a metal detector.
- Weighing systems from 700 g to 60 kg
- Standard deviation from 0.01 g and up
- Max. throughput 600 items/min.
- Verifiable as legal for trade
- 2 display and control units: 10.4" TFT or 15" TFT with touch screen
- Special versions and software available
- Can be optionally combined with a metal detector
- USB Print option: Standard USB memory stick and standard web browsers for flexible data transfer without a network