Minebea Intec GmbH Weight Indicators Combics

Description
Smart software applications Easy-to-use application software programmes for a variety of uses, such as counting, checking and pre-packaging checking, are pre-installed as a standard feature Versatile interfaces Optimal connectivity and integration into existing systems, for example via RS 232,RS 485/422, analogue 4–20 mA, digital inputs/outputs, Profibus DP, Ethernet TCP/IP With the Combics product family, Minebea Intec offers a high-quality scale series for the various applications of the food, pharmaceutical, chemical, metal and electrical industries. Combics can adjust optimally to different process requirements due to its high flexibility regarding connection and configuration options.
Datasheet
Description
Smart software applications Easy-to-use application software programmes for a variety of uses, such as counting, checking and pre-packaging checking, are pre-installed as a standard feature Versatile interfaces Optimal connectivity and integration into existing systems, for example via RS 232,RS 485/422, analogue 4–20 mA, digital inputs/outputs, Profibus DP, Ethernet TCP/IP With the Combics product family, Minebea Intec offers a high-quality scale series for the various applications of the food, pharmaceutical, chemical, metal and electrical industries. Combics can adjust optimally to different process requirements due to its high flexibility regarding connection and configuration options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weight Indicators - Combics - Minebea Intec GmbH
Hamburg, Germany
Weight Indicators
Combics
Weight Indicators Combics
Smart software applications Easy-to-use application software programmes for a variety of uses, such as counting, checking and pre-packaging checking, are pre-installed as a standard feature Versatile interfaces Optimal connectivity and integration into existing systems, for example via RS 232,RS 485/422, analogue 4–20 mA, digital inputs/outputs, Profibus DP, Ethernet TCP/IP With the Combics product family, Minebea Intec offers a high-quality scale series for the various applications of the food, pharmaceutical, chemical, metal and electrical industries. Combics can adjust optimally to different process requirements due to its high flexibility regarding connection and configuration options.

Smart software applications

  • Easy-to-use application software programmes for a variety of uses, such as counting, checking and pre-packaging checking, are pre-installed as a standard feature

Versatile interfaces

  • Optimal connectivity and integration into existing systems, for example via RS 232,RS 485/422, analogue 4–20 mA, digital inputs/outputs, Profibus DP, Ethernet TCP/IP

With the Combics product family, Minebea Intec offers a high-quality scale series for the various applications of the food, pharmaceutical, chemical, metal and electrical industries.
Combics can adjust optimally to different process requirements due to its high flexibility regarding connection and configuration options.

Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Scales and Balances
Product Number Combics
Product Name Weight Indicators
Type Bench / Counter Scale; Floor Scale
Display Digital Display
Interface Ethernet; Serial
Ratings / Certifications IP67
Unlock Full Specs
to access all available technical data

Similar Products

Weighing module with Z6FC3/200kg - 1-Z6/M3LBR200KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 441 lbs (200 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 487318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hanging Scale / Balance; Other Scale; Hanging
Capacity 110 lbs (50 kg)
Resolution 0.2205 lbs (0.1000 kg)
View Details