Minco Thermowells, Tapered TW1237U25

Description
Protect probes from pressure, flow, and corrosive fluids. Thermowells on this page are machined from solid bar stock. Specify reduced tip style for fast response, tapered style for maximum rigidity in hig h flow conditions. Immerse the thermowell at least 2.5" (65 mm) for accurate readings. The well should extend beyond th e center of the fluid stream without touching the opp osite wall. Installation in an elbow or tee may be necess ary for sufficient immersion in small pipes. Spring-loaded probe installation is recommended, using either spring-loaded holders or bayonet-mount probes. 0.250" diameter probes provide the best fit. For fastest time response, Minco can furnish thermowells with heat sink compound in the tip. Thi s eliminates the air gap between the probe and inside wall of the well and can reduce time constant by as much as 50%. Order AC101750.
Datasheet
Description
Protect probes from pressure, flow, and corrosive fluids. Thermowells on this page are machined from solid bar stock. Specify reduced tip style for fast response, tapered style for maximum rigidity in hig h flow conditions. Immerse the thermowell at least 2.5" (65 mm) for accurate readings. The well should extend beyond th e center of the fluid stream without touching the opp osite wall. Installation in an elbow or tee may be necess ary for sufficient immersion in small pipes. Spring-loaded probe installation is recommended, using either spring-loaded holders or bayonet-mount probes. 0.250" diameter probes provide the best fit. For fastest time response, Minco can furnish thermowells with heat sink compound in the tip. Thi s eliminates the air gap between the probe and inside wall of the well and can reduce time constant by as much as 50%. Order AC101750.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermowells, Tapered - TW1237U25 - Minco
Minneapolis, MN, United States
Thermowells, Tapered
TW1237U25
Thermowells, Tapered TW1237U25
Protect probes from pressure, flow, and corrosive fluids. Thermowells on this page are machined from solid bar stock. Specify reduced tip style for fast response, tapered style for maximum rigidity in hig h flow conditions. Immerse the thermowell at least 2.5" (65 mm) for accurate readings. The well should extend beyond th e center of the fluid stream without touching the opp osite wall. Installation in an elbow or tee may be necess ary for sufficient immersion in small pipes. Spring-loaded probe installation is recommended, using either spring-loaded holders or bayonet-mount probes. 0.250" diameter probes provide the best fit. For fastest time response, Minco can furnish thermowells with heat sink compound in the tip. Thi s eliminates the air gap between the probe and inside wall of the well and can reduce time constant by as much as 50%. Order AC101750.

Protect probes from pressure, flow, and corrosive fluids. Thermowells on this page are machined from solid bar stock. Specify reduced tip style for fast response, tapered style for maximum rigidity in hig h flow conditions.

Immerse the thermowell at least 2.5" (65 mm) for accurate readings. The well should extend beyond th e center of the fluid stream without touching the opp osite wall. Installation in an elbow or tee may be necess ary for sufficient immersion in small pipes.

Spring-loaded probe installation is recommended, using either spring-loaded holders or bayonet-mount probes. 0.250" diameter probes provide the best fit.

For fastest time response, Minco can furnish thermowells with heat sink compound in the tip. Thi s eliminates the air gap between the probe and inside wall of the well and can reduce time constant by as much as 50%. Order AC101750.

Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermowells
Product Number TW1237U25
Product Name Thermowells, Tapered
Barrel or Shank Style Tapered Shank
Unlock Full Specs
to access all available technical data

Similar Products

Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details
Straight-Shank Threaded Thermowell - ST4 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details