Minco Programmable Din Rail TT531PD0_200C1Z

Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet
Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Din Rail - TT531PD0_200C1Z - Minco
Minneapolis, MN, United States
Programmable Din Rail
TT531PD0_200C1Z
Programmable Din Rail TT531PD0_200C1Z
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)

Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas.

For applications requiring:

  • Reliable and accurate response
  • Stability and longevity
  • High-accuracy calibration
  • Hazardous environments
  • Ambient Temperature range -200 to +850°C (-328 to +1562°F)
  • Storage Temperature range -55 to 100°C (-67 to 212°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sensor Transmitters
Product Number TT531PD0_200C1Z
Product Name Programmable Din Rail
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

 - LTE DIN Rail Analog Transmitters with Ethernet Communication and Analog outputs for DC Voltage and Current Input Signal Applications, LTE20DCV1 - Laurel Electronics LLC
Specs
Outputs Ethernet; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Excitation & Features Voltage
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details
A20210 Temperature Transmitter | Input Pt100/Pt1000, Thermocouple | Space-saving 6 mm Enclosure - A20210 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
View Details
Compact Displacement and Level Measurement Controller - SANTEST GYMTC - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor Panel / Chassis Mount
View Details