Minco Fixed Range Miniature TT111PD1M

Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Description
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)
Datasheet
Datasheet Summary
Powered by GS/AI

The Minco TT111PD1M is a miniature RTD transmitter designed for temperature measurement applications. It operates with a 4 to 20 mA output that is linear with temperature, providing calibration accuracy of ±0.1% of span. The device supports platinum RTD inputs with a linearity of ±0.1% of span and nickel or nickel-iron RTD inputs with a linearity of ±0.25% of span, depending on the temperature range. The TT111 model is UL-recognized for use in Canada and the United States, with an ambient temperature range of 0 to 50°C (32 to 122°F) and a storage temperature range of -55 to 100°C (-67 to 212°F). It features a supply voltage range of 8.5 to 35 VDC and is reverse polarity protected. The maximum load resistance for the signal carrying loop is determined by the supply voltage, with a maximum of 775 Ω at 24 VDC. The transmitter is housed in a polycarbonate case and is epoxy potted for moisture resistance, making it suitable for various environments. It includes terminal block connections for wire sizes from AWG 22 to AWG 14 and has a weight of 1.1 oz (30 g). This product is ideal for applications requiring reliable and accurate temperature measurement in moderate ambient conditions.

Datasheet Summary
Powered by GS/AI

The Minco TT111PD1M is a miniature RTD transmitter designed for temperature measurement applications. It operates with a 4 to 20 mA output that is linear with temperature, providing calibration accuracy of ±0.1% of span. The device supports platinum RTD inputs with a linearity of ±0.1% of span and nickel or nickel-iron RTD inputs with a linearity of ±0.25% of span, depending on the temperature range. The TT111 model is UL-recognized for use in Canada and the United States, with an ambient temperature range of 0 to 50°C (32 to 122°F) and a storage temperature range of -55 to 100°C (-67 to 212°F). It features a supply voltage range of 8.5 to 35 VDC and is reverse polarity protected. The maximum load resistance for the signal carrying loop is determined by the supply voltage, with a maximum of 775 Ω at 24 VDC. The transmitter is housed in a polycarbonate case and is epoxy potted for moisture resistance, making it suitable for various environments. It includes terminal block connections for wire sizes from AWG 22 to AWG 14 and has a weight of 1.1 oz (30 g). This product is ideal for applications requiring reliable and accurate temperature measurement in moderate ambient conditions.

Suppliers

Company
Product
Description
Supplier Links
Fixed Range Miniature - TT111PD1M - Minco
Minneapolis, MN, United States
Fixed Range Miniature
TT111PD1M
Fixed Range Miniature TT111PD1M
Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas. For applications requiring: Reliable and accurate response Stability and longevity High-accuracy calibration Hazardous environments Ambient Temperature range -200 to +850°C (-328 to +1562°F) Storage Temperature range -55 to 100°C (-67 to 212°F)

Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration to nominal resistance values of the RTD at the zero and span points. They are also rated intrinsically safe for use in hazardous areas.

For applications requiring:

  • Reliable and accurate response
  • Stability and longevity
  • High-accuracy calibration
  • Hazardous environments
  • Ambient Temperature range -200 to +850°C (-328 to +1562°F)
  • Storage Temperature range -55 to 100°C (-67 to 212°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Sensor Transmitters
Product Number TT111PD1M
Product Name Fixed Range Miniature
Outputs Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

DSCL21 Loop Powered Isolator, DIN Mount - DSCL21-01 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Analog Input 0-20mA
View Details
Plug & Play Smart Load Cell Transmitter - SST-HV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
P32000 Isolated Sensor Transducer | SIL 2 / SIL 3 Functional Safety - P32000 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Thermocouple Input; RTD Input; Bridge Input; Potentiometers , Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Strain gauges , Thermocouples
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details