Minco Thermistors TS665TKY40AC

Description
Minco thermistors are RoHS compliant and feature surface or pressure-sensitive mounting, and waterproof constructions suitable for continuous immersion. They also feature standard PTFE or silicone rubber insulated lead wire options For applications requiring: Fast, accurate response Small temperature changes Continuous immersion Tight industry, government, or regional regulations Temperature range of -50 to 135°C (-58 to 275°F)
Datasheet
Description
Minco thermistors are RoHS compliant and feature surface or pressure-sensitive mounting, and waterproof constructions suitable for continuous immersion. They also feature standard PTFE or silicone rubber insulated lead wire options For applications requiring: Fast, accurate response Small temperature changes Continuous immersion Tight industry, government, or regional regulations Temperature range of -50 to 135°C (-58 to 275°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistors - TS665TKY40AC - Minco
Minneapolis, MN, United States
Thermistors
TS665TKY40AC
Thermistors TS665TKY40AC
Minco thermistors are RoHS compliant and feature surface or pressure-sensitive mounting, and waterproof constructions suitable for continuous immersion. They also feature standard PTFE or silicone rubber insulated lead wire options For applications requiring: Fast, accurate response Small temperature changes Continuous immersion Tight industry, government, or regional regulations Temperature range of -50 to 135°C (-58 to 275°F)

Minco thermistors are RoHS compliant and feature surface or pressure-sensitive mounting, and waterproof constructions suitable for continuous immersion. They also feature standard PTFE or silicone rubber insulated lead wire options

For applications requiring:

  • Fast, accurate response
  • Small temperature changes
  • Continuous immersion
  • Tight industry, government, or regional regulations
  • Temperature range of -50 to 135°C (-58 to 275°F)
Supplier's Site Datasheet

Technical Specifications

  Minco
Product Category Thermistor Temperature Probes
Product Number TS665TKY40AC
Product Name Thermistors
Sensed Temperature -58 to 257 F (-50 to 125 C)
Unlock Full Specs
to access all available technical data